Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR680FSRSL

Description
EGS-1-80 .68 1% RWR81SR680FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .68 1% RWR81SR680FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR680FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR680FSRSL
Wirewound Resistors 3110-RWR81SR680FSRSL
EGS-1-80 .68 1% RWR81SR680FS RSL

EGS-1-80 .68 1% RWR81SR680FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR680FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR680FSRSL-ND
Through Hole Resistors RWR81SR680FSRSL-ND
680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

680 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.68 OHM 1W 1% WW AXIAL - RWR81SR680FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.68 OHM 1W 1% WW AXIAL
RWR81SR680FSRSL
RES 0.68 OHM 1W 1% WW AXIAL RWR81SR680FSRSL
RES 0.68ohm 1W 1% WW AXIAL

RES 0.68ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR680FSRSL RWR81SR680FSRSL-ND RWR81SR680FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.68 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.6800 ohms 0.6800 ohms 0.6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers