Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR590FSS73

Description
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR590FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR590FSS73-ND
Through Hole Resistors RWR81SR590FSS73-ND
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.59 OHM 1W 1% WW AXIAL - RWR81SR590FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 1W 1% WW AXIAL
RWR81SR590FSS73
RES 0.59 OHM 1W 1% WW AXIAL RWR81SR590FSS73
RES 0.59ohm 1W 1% WW AXIAL

RES 0.59ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR590FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR590FSS73
Wirewound Resistors 3110-RWR81SR590FSS73
EGS-1-80 .59 1% RWR81SR590FS S73

EGS-1-80 .59 1% RWR81SR590FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR590FSS73-ND RWR81SR590FSS73 3110-RWR81SR590FSS73
Product Name Through Hole Resistors RES 0.59 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - C7200RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details