Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR768FRRSL

Description
768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR768FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR768FRRSL-ND
Through Hole Resistors RWR81SR768FRRSL-ND
768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.768 OHM 1W 1% WW AXIAL - RWR81SR768FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 1W 1% WW AXIAL
RWR81SR768FRRSL
RES 0.768 OHM 1W 1% WW AXIAL RWR81SR768FRRSL
RES 0.768ohm 1W 1% WW AXIAL

RES 0.768ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR768FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR768FRRSL
Wirewound Resistors 3110-RWR81SR768FRRSL
EGS-1-80 .768 1% RWR81SR768FR RSL

EGS-1-80 .768 1% RWR81SR768FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR768FRRSL-ND RWR81SR768FRRSL 3110-RWR81SR768FRRSL
Product Name Through Hole Resistors RES 0.768 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details