Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR470FRBSL

Description
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR470FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR470FRBSL-ND
Through Hole Resistors RWR81SR470FRBSL-ND
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.47 OHM 1W 1% WW AXIAL - RWR81SR470FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 1% WW AXIAL
RWR81SR470FRBSL
RES 0.47 OHM 1W 1% WW AXIAL RWR81SR470FRBSL
RES 0.47ohm 1W 1% WW AXIAL

RES 0.47ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR470FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR470FRBSL
Wirewound Resistors 3110-RWR81SR470FRBSL
EGS-1-80 .47 1% RWR81SR470FR BSL

EGS-1-80 .47 1% RWR81SR470FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR470FRBSL-ND RWR81SR470FRBSL 3110-RWR81SR470FRBSL
Product Name Through Hole Resistors RES 0.47 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details