Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR511FPS73

Description
EGS-1-80 .511 1% RWR81SR511FP S73
Request a Quote Datasheet
Description
EGS-1-80 .511 1% RWR81SR511FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR511FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FPS73
Wirewound Resistors 3110-RWR81SR511FPS73
EGS-1-80 .511 1% RWR81SR511FP S73

EGS-1-80 .511 1% RWR81SR511FP S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR511FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FPS73-ND
Through Hole Resistors RWR81SR511FPS73-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 1W 1% WW AXIAL - RWR81SR511FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% WW AXIAL
RWR81SR511FPS73
RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FPS73
RES 0.511ohm 1W 1% WW AXIAL

RES 0.511ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR511FPS73 RWR81SR511FPS73-ND RWR81SR511FPS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.511 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers