698 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Res Wirewound 698m Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole T/R
EGS-1-80 .698 1% RWR81SR698FS S73
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81SR698FSS73-ND | RWR81SR698FSS73 | 3110-RWR81SR698FSS73 |
| Product Name | Through Hole Resistors | Res Wirewound 698m Ohm 1% 1W ¦400ppm/¦C 0.001% AXL Thru-Hole T/R | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 0.6980 ohms | 0.6980 ohms |