Vishay Intertechnology, Inc. RES 0.88 OHM 1W 1% WW AXIAL RWR81SR880FRS70

Description
RES 0.88ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.88ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.88 OHM 1W 1% WW AXIAL - RWR81SR880FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.88 OHM 1W 1% WW AXIAL
RWR81SR880FRS70
RES 0.88 OHM 1W 1% WW AXIAL RWR81SR880FRS70
RES 0.88ohm 1W 1% WW AXIAL

RES 0.88ohm 1W 1% WW AXIAL

Supplier's Site
0.88 OHM 1W Resistor - 53-RWR81SR880FRS70 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.88 OHM 1W Resistor
53-RWR81SR880FRS70
0.88 OHM 1W Resistor 53-RWR81SR880FRS70
RES 0.88 OHM 1W 1% WW AXIAL Product overview: RWR81SR880FRS70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.88 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR880FRS70 can be used for catalog matching and distributor lookup.

RES 0.88 OHM 1W 1% WW AXIAL Product overview: RWR81SR880FRS70 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.88 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.88 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR81SR880FRS70 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RWR81SR880FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR880FRS70
Wirewound Resistors 3110-RWR81SR880FRS70
EGS-1-80 .88 1% RWR81SR880FR S70

EGS-1-80 .88 1% RWR81SR880FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR880FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR880FRS70-ND
Through Hole Resistors RWR81SR880FRS70-ND
880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RWR81SR880FRS70
1101826-RWR81SR880FRS70
Through Hole Resistors - RWR81SR880FRS70 1101826-RWR81SR880FRS70
Manufacturer: Vishay Win Source Part Number: 1101826-RWR81SR880FR S70 Packaging: Reel - TR Features: Military, Moisture Resistant Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Failure Rate: R (0.01%) Power (Watts): 1W Resistance (Ohms): 0.88 Composition: Wirewound Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 250°C Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1101826-RWR81SR880FRS70
Packaging: Reel - TR
Features: Military, Moisture Resistant
Tolerance: ±1%
Temperature Coefficient: ±400ppm/°C
Failure Rate: R (0.01%)
Power (Watts): 1W
Resistance (Ohms): 0.88
Composition: Wirewound
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 250°C
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey Win Source Electronics
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RWR81SR880FRS70 53-RWR81SR880FRS70 3110-RWR81SR880FRS70 RWR81SR880FRS70-ND 1101826-RWR81SR880FRS70
Product Name RES 0.88 OHM 1W 1% WW AXIAL 0.88 OHM 1W Resistor Wirewound Resistors Through Hole Resistors Through Hole Resistors - RWR81SR880FRS70
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 0.8800 ohms 0.8800 ohms 0.8800 ohms 0.8800 ohms 0.8800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details