Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR649FSB12

Description
649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR649FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR649FSB12-ND
Through Hole Resistors RWR81SR649FSB12-ND
649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR649FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR649FSB12
Wirewound Resistors 3110-RWR81SR649FSB12
EGS-1-80 .649 1% RWR81SR649FS B12

EGS-1-80 .649 1% RWR81SR649FS B12

Supplier's Site Datasheet
RES 0.649 OHM 1W 1% WW AXIAL - RWR81SR649FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 1W 1% WW AXIAL
RWR81SR649FSB12
RES 0.649 OHM 1W 1% WW AXIAL RWR81SR649FSB12
RES 0.649ohm 1W 1% WW AXIAL

RES 0.649ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR649FSB12-ND 3110-RWR81SR649FSB12 RWR81SR649FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 0.649 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6490 ohms 0.6490 ohms 0.6490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details