Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR500FRB12

Description
EGS-1-80 .5 1% RWR81SR500FR B12
Request a Quote Datasheet
Description
EGS-1-80 .5 1% RWR81SR500FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR500FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR500FRB12
Wirewound Resistors 3110-RWR81SR500FRB12
EGS-1-80 .5 1% RWR81SR500FR B12

EGS-1-80 .5 1% RWR81SR500FR B12

Supplier's Site Datasheet
RES 0.5 OHM 1W 1% WW AXIAL - RWR81SR500FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 1W 1% WW AXIAL
RWR81SR500FRB12
RES 0.5 OHM 1W 1% WW AXIAL RWR81SR500FRB12
RES 0.5ohm 1W 1% WW AXIAL

RES 0.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR500FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR500FRB12-ND
Through Hole Resistors RWR81SR500FRB12-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR500FRB12 RWR81SR500FRB12 RWR81SR500FRB12-ND
Product Name Wirewound Resistors RES 0.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details