Vishay Intertechnology, Inc. RES 0.75 OHM 1W 1% WW AXIAL RWR81SR750FSB12

Description
RES 0.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.75ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.75 OHM 1W 1% WW AXIAL - RWR81SR750FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.75 OHM 1W 1% WW AXIAL
RWR81SR750FSB12
RES 0.75 OHM 1W 1% WW AXIAL RWR81SR750FSB12
RES 0.75ohm 1W 1% WW AXIAL

RES 0.75ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR750FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR750FSB12-ND
Through Hole Resistors RWR81SR750FSB12-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

750 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR750FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR750FSB12
Wirewound Resistors 3110-RWR81SR750FSB12
EGS-1-80 .75 1% RWR81SR750FS B12

EGS-1-80 .75 1% RWR81SR750FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR750FSB12 RWR81SR750FSB12-ND 3110-RWR81SR750FSB12
Product Name RES 0.75 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details