Vishay Intertechnology, Inc. RES 0.887 OHM 1W 1% WW AXIAL RWR81SR887FRS70

Description
RES 0.887ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.887ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.887 OHM 1W 1% WW AXIAL - RWR81SR887FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.887 OHM 1W 1% WW AXIAL
RWR81SR887FRS70
RES 0.887 OHM 1W 1% WW AXIAL RWR81SR887FRS70
RES 0.887ohm 1W 1% WW AXIAL

RES 0.887ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR887FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR887FRS70
Wirewound Resistors 3110-RWR81SR887FRS70
EGS-1-80 .887 1% RWR81SR887FR S70

EGS-1-80 .887 1% RWR81SR887FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR887FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR887FRS70-ND
Through Hole Resistors RWR81SR887FRS70-ND
887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

887 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR887FRS70 3110-RWR81SR887FRS70 RWR81SR887FRS70-ND
Product Name RES 0.887 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8870 ohms 0.8870 ohms 0.8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260368 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers