Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR787FRS70

Description
EGS-1-80 .787 1% RWR81SR787FR S70
Request a Quote Datasheet
Description
EGS-1-80 .787 1% RWR81SR787FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR787FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR787FRS70
Wirewound Resistors 3110-RWR81SR787FRS70
EGS-1-80 .787 1% RWR81SR787FR S70

EGS-1-80 .787 1% RWR81SR787FR S70

Supplier's Site Datasheet
RES 0.787 OHM 1W 1% WW AXIAL - RWR81SR787FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.787 OHM 1W 1% WW AXIAL
RWR81SR787FRS70
RES 0.787 OHM 1W 1% WW AXIAL RWR81SR787FRS70
RES 0.787ohm 1W 1% WW AXIAL

RES 0.787ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR787FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR787FRS70-ND
Through Hole Resistors RWR81SR787FRS70-ND
787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

787 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay - 63C7967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
63C7967
Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay 63C7967
Resistor,Metal Alloy,0.787Ohms,1+/- % Tol,-400,400ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.787Ohms,1+/-% Tol,-400,400ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81SR787FRS70 RWR81SR787FRS70 RWR81SR787FRS70-ND 63C7967
Product Name Wirewound Resistors RES 0.787 OHM 1W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.787Ohms,1+/-% Tol,-400,400Ppm-Tc,rwr-Milstyle Vishay
Category / Application Industrial General Use
Resistance Range 0.7870 ohms 0.7870 ohms 0.7870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details