Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR700FRRSL

Description
EGS-1-80 .7 1% RWR81SR700FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .7 1% RWR81SR700FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR700FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR700FRRSL
Wirewound Resistors 3110-RWR81SR700FRRSL
EGS-1-80 .7 1% RWR81SR700FR RSL

EGS-1-80 .7 1% RWR81SR700FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR700FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR700FRRSL-ND
Through Hole Resistors RWR81SR700FRRSL-ND
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.7 OHM 1W 1% WW AXIAL - RWR81SR700FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.7 OHM 1W 1% WW AXIAL
RWR81SR700FRRSL
RES 0.7 OHM 1W 1% WW AXIAL RWR81SR700FRRSL
RES 0.7ohm 1W 1% WW AXIAL

RES 0.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR700FRRSL RWR81SR700FRRSL-ND RWR81SR700FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7000 ohms 0.7000 ohms 0.7000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details