Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR499FSBSL

Description
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR499FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR499FSBSL-ND
Through Hole Resistors RWR81SR499FSBSL-ND
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 1W 1% WW AXIAL - RWR81SR499FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% WW AXIAL
RWR81SR499FSBSL
RES 0.499 OHM 1W 1% WW AXIAL RWR81SR499FSBSL
RES 0.499ohm 1W 1% WW AXIAL

RES 0.499ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR499FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR499FSBSL
Wirewound Resistors 3110-RWR81SR499FSBSL
EGS-1-80 .499 1% RWR81SR499FS BSL

EGS-1-80 .499 1% RWR81SR499FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR499FSBSL-ND RWR81SR499FSBSL 3110-RWR81SR499FSBSL
Product Name Through Hole Resistors RES 0.499 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers