Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR560FRS73

Description
EGS-1-80 .56 1% RWR81SR560FR S73
Request a Quote Datasheet
Description
EGS-1-80 .56 1% RWR81SR560FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR560FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR560FRS73
Wirewound Resistors 3110-RWR81SR560FRS73
EGS-1-80 .56 1% RWR81SR560FR S73

EGS-1-80 .56 1% RWR81SR560FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR560FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR560FRS73-ND
Through Hole Resistors RWR81SR560FRS73-ND
560 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.56 OHM 1W 1% WW AXIAL - RWR81SR560FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 1W 1% WW AXIAL
RWR81SR560FRS73
RES 0.56 OHM 1W 1% WW AXIAL RWR81SR560FRS73
RES 0.56ohm 1W 1% WW AXIAL

RES 0.56ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR560FRS73 RWR81SR560FRS73-ND RWR81SR560FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.56 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623732-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details