Vishay Intertechnology, Inc. RES 0.562 OHM 1W 1% WW AXIAL RWR81SR562FRS70

Description
RES 0.562ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.562ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.562 OHM 1W 1% WW AXIAL - RWR81SR562FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.562 OHM 1W 1% WW AXIAL
RWR81SR562FRS70
RES 0.562 OHM 1W 1% WW AXIAL RWR81SR562FRS70
RES 0.562ohm 1W 1% WW AXIAL

RES 0.562ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR562FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR562FRS70
Wirewound Resistors 3110-RWR81SR562FRS70
EGS-1-80 .562 1% RWR81SR562FR S70

EGS-1-80 .562 1% RWR81SR562FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR562FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR562FRS70-ND
Through Hole Resistors RWR81SR562FRS70-ND
562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR562FRS70 3110-RWR81SR562FRS70 RWR81SR562FRS70-ND
Product Name RES 0.562 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5620 ohms 0.5620 ohms 0.5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers