Vishay Intertechnology, Inc. RES 0.909 OHM 1W 1% WW AXIAL RWR81SR909FPRSL

Description
RES 0.909ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.909ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.909 OHM 1W 1% WW AXIAL - RWR81SR909FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 1W 1% WW AXIAL
RWR81SR909FPRSL
RES 0.909 OHM 1W 1% WW AXIAL RWR81SR909FPRSL
RES 0.909ohm 1W 1% WW AXIAL

RES 0.909ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR909FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR909FPRSL
Wirewound Resistors 3110-RWR81SR909FPRSL
EGS-1-80 .909 1% RWR81SR909FP RSL

EGS-1-80 .909 1% RWR81SR909FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR909FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR909FPRSL-ND
Through Hole Resistors RWR81SR909FPRSL-ND
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR909FPRSL 3110-RWR81SR909FPRSL RWR81SR909FPRSL-ND
Product Name RES 0.909 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers