Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR549FSRSL

Description
EGS-1-80 .549 1% RWR81SR549FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .549 1% RWR81SR549FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR549FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR549FSRSL
Wirewound Resistors 3110-RWR81SR549FSRSL
EGS-1-80 .549 1% RWR81SR549FS RSL

EGS-1-80 .549 1% RWR81SR549FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR549FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR549FSRSL-ND
Through Hole Resistors RWR81SR549FSRSL-ND
549 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.549 OHM 1W 1% WW AXIAL - RWR81SR549FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 1W 1% WW AXIAL
RWR81SR549FSRSL
RES 0.549 OHM 1W 1% WW AXIAL RWR81SR549FSRSL
RES 0.549ohm 1W 1% WW AXIAL

RES 0.549ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR549FSRSL RWR81SR549FSRSL-ND RWR81SR549FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.549 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details