Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR825FMB12

Description
EGS-1-80 .825 1% RWR81SR825FM B12
Request a Quote Datasheet
Description
EGS-1-80 .825 1% RWR81SR825FM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR825FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR825FMB12
Wirewound Resistors 3110-RWR81SR825FMB12
EGS-1-80 .825 1% RWR81SR825FM B12

EGS-1-80 .825 1% RWR81SR825FM B12

Supplier's Site Datasheet
RES 0.825 OHM 1W 1% WW AXIAL - RWR81SR825FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.825 OHM 1W 1% WW AXIAL
RWR81SR825FMB12
RES 0.825 OHM 1W 1% WW AXIAL RWR81SR825FMB12
RES 0.825ohm 1W 1% WW AXIAL

RES 0.825ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR825FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR825FMB12-ND
Through Hole Resistors RWR81SR825FMB12-ND
825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Egs-1-80 .825 1% Rwr81Sr825Fm B12 Vishay - 62R9506 - Newark, An Avnet Company
Chicago, IL, United States
Egs-1-80 .825 1% Rwr81Sr825Fm B12 Vishay
62R9506
Egs-1-80 .825 1% Rwr81Sr825Fm B12 Vishay 62R9506
EGS-1-80 .825 1% RWR81SR825FM B12

EGS-1-80 .825 1% RWR81SR825FM B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR81SR825FMB12 RWR81SR825FMB12 RWR81SR825FMB12-ND 62R9506
Product Name Wirewound Resistors RES 0.825 OHM 1W 1% WW AXIAL Through Hole Resistors Egs-1-80 .825 1% Rwr81Sr825Fm B12 Vishay
Category / Application Industrial General Use
Resistance Range 0.8250 ohms 0.8250 ohms 0.8250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers