Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR768FSBSL

Description
EGS-1-80 .768 1% RWR81SR768FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .768 1% RWR81SR768FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR768FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR768FSBSL
Wirewound Resistors 3110-RWR81SR768FSBSL
EGS-1-80 .768 1% RWR81SR768FS BSL

EGS-1-80 .768 1% RWR81SR768FS BSL

Supplier's Site Datasheet
RES 0.768 OHM 1W 1% WW AXIAL - RWR81SR768FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.768 OHM 1W 1% WW AXIAL
RWR81SR768FSBSL
RES 0.768 OHM 1W 1% WW AXIAL RWR81SR768FSBSL
RES 0.768ohm 1W 1% WW AXIAL

RES 0.768ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR768FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR768FSBSL-ND
Through Hole Resistors RWR81SR768FSBSL-ND
768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

768 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR768FSBSL RWR81SR768FSBSL RWR81SR768FSBSL-ND
Product Name Wirewound Resistors RES 0.768 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7680 ohms 0.7680 ohms 0.7680 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A20RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details