Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR464FRB12

Description
EGS-1-80 .464 1% RWR81SR464FR B12
Request a Quote Datasheet
Description
EGS-1-80 .464 1% RWR81SR464FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR464FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR464FRB12
Wirewound Resistors 3110-RWR81SR464FRB12
EGS-1-80 .464 1% RWR81SR464FR B12

EGS-1-80 .464 1% RWR81SR464FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR464FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR464FRB12-ND
Through Hole Resistors RWR81SR464FRB12-ND
464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.464 OHM 1W 1% WW AXIAL - RWR81SR464FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 1W 1% WW AXIAL
RWR81SR464FRB12
RES 0.464 OHM 1W 1% WW AXIAL RWR81SR464FRB12
RES 0.464ohm 1W 1% WW AXIAL

RES 0.464ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR464FRB12 RWR81SR464FRB12-ND RWR81SR464FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.464 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details