Vishay Intertechnology, Inc. RES 0.67 OHM 1W 1% WW AXIAL RWR81SR670FRB12

Description
RES 0.67ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.67ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.67 OHM 1W 1% WW AXIAL - RWR81SR670FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.67 OHM 1W 1% WW AXIAL
RWR81SR670FRB12
RES 0.67 OHM 1W 1% WW AXIAL RWR81SR670FRB12
RES 0.67ohm 1W 1% WW AXIAL

RES 0.67ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR670FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR670FRB12-ND
Through Hole Resistors RWR81SR670FRB12-ND
670 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

670 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR670FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR670FRB12
Wirewound Resistors 3110-RWR81SR670FRB12
EGS-1-80 .67 1% RWR81SR670FR B12

EGS-1-80 .67 1% RWR81SR670FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR670FRB12 RWR81SR670FRB12-ND 3110-RWR81SR670FRB12
Product Name RES 0.67 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6700 ohms 0.6700 ohms 0.6700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details