100 Ohms ±1% 1.5W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
RES 100ohm 2W 1% WW AXIAL
EGN-2 100 1% RWR82N1000FS B12
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR82N1000FSB12-ND | RWR82N1000FSB12 | 3110-RWR82N1000FSB12 |
| Product Name | Through Hole Resistors | RES 100 OHM 2W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |