Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR536FSRSL

Description
EGS-1-80 .536 1% RWR81SR536FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .536 1% RWR81SR536FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR536FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR536FSRSL
Wirewound Resistors 3110-RWR81SR536FSRSL
EGS-1-80 .536 1% RWR81SR536FS RSL

EGS-1-80 .536 1% RWR81SR536FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR536FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR536FSRSL-ND
Through Hole Resistors RWR81SR536FSRSL-ND
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.536 OHM 1W 1% WW AXIAL - RWR81SR536FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 1W 1% WW AXIAL
RWR81SR536FSRSL
RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FSRSL
RES 0.536ohm 1W 1% WW AXIAL

RES 0.536ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR536FSRSL RWR81SR536FSRSL-ND RWR81SR536FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.536 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details