Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR557BRBSL

Description
EGS-1-80 .557 .1% RWR81SR557BR BSL
Request a Quote Datasheet
Description
EGS-1-80 .557 .1% RWR81SR557BR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR557BRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR557BRBSL
Wirewound Resistors 3110-RWR81SR557BRBSL
EGS-1-80 .557 .1% RWR81SR557BR BSL

EGS-1-80 .557 .1% RWR81SR557BR BSL

Supplier's Site Datasheet
RES 0.557 OHM 1W 0.1% WW AXIAL - RWR81SR557BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.557 OHM 1W 0.1% WW AXIAL
RWR81SR557BRBSL
RES 0.557 OHM 1W 0.1% WW AXIAL RWR81SR557BRBSL
RES 0.557ohm 1W 0.1% WW AXIAL

RES 0.557ohm 1W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR557BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR557BRBSL-ND
Through Hole Resistors RWR81SR557BRBSL-ND
557 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

557 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR557BRBSL RWR81SR557BRBSL RWR81SR557BRBSL-ND
Product Name Wirewound Resistors RES 0.557 OHM 1W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5570 ohms 0.5570 ohms 0.5570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details