Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR700FRB12

Description
EGS-1-80 .7 1% RWR81SR700FR B12
Request a Quote Datasheet
Description
EGS-1-80 .7 1% RWR81SR700FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR700FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR700FRB12
Wirewound Resistors 3110-RWR81SR700FRB12
EGS-1-80 .7 1% RWR81SR700FR B12

EGS-1-80 .7 1% RWR81SR700FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR700FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR700FRB12-ND
Through Hole Resistors RWR81SR700FRB12-ND
700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

700 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.7 OHM 1W 1% WW AXIAL - RWR81SR700FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.7 OHM 1W 1% WW AXIAL
RWR81SR700FRB12
RES 0.7 OHM 1W 1% WW AXIAL RWR81SR700FRB12
RES 0.7ohm 1W 1% WW AXIAL

RES 0.7ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR700FRB12 RWR81SR700FRB12-ND RWR81SR700FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.7 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.7000 ohms 0.7000 ohms 0.7000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details