Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR460FRBSL

Description
EGS-1-80 .46 1% RWR81SR460FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .46 1% RWR81SR460FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR460FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR460FRBSL
Wirewound Resistors 3110-RWR81SR460FRBSL
EGS-1-80 .46 1% RWR81SR460FR BSL

EGS-1-80 .46 1% RWR81SR460FR BSL

Supplier's Site Datasheet
RES 0.46 OHM 1W 1% WW AXIAL - RWR81SR460FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.46 OHM 1W 1% WW AXIAL
RWR81SR460FRBSL
RES 0.46 OHM 1W 1% WW AXIAL RWR81SR460FRBSL
RES 0.46ohm 1W 1% WW AXIAL

RES 0.46ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR460FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR460FRBSL-ND
Through Hole Resistors RWR81SR460FRBSL-ND
460 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

460 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR460FRBSL RWR81SR460FRBSL RWR81SR460FRBSL-ND
Product Name Wirewound Resistors RES 0.46 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4600 ohms 0.4600 ohms 0.4600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R302JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers