Vishay Intertechnology, Inc. RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FSRSL

Description
RES 0.511ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 1W 1% WW AXIAL - RWR81SR511FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 1W 1% WW AXIAL
RWR81SR511FSRSL
RES 0.511 OHM 1W 1% WW AXIAL RWR81SR511FSRSL
RES 0.511ohm 1W 1% WW AXIAL

RES 0.511ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR511FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FSRSL-ND
Through Hole Resistors RWR81SR511FSRSL-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR511FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FSRSL
Wirewound Resistors 3110-RWR81SR511FSRSL
EGS-1-80 .511 1% RWR81SR511FS RSL

EGS-1-80 .511 1% RWR81SR511FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR511FSRSL RWR81SR511FSRSL-ND 3110-RWR81SR511FSRSL
Product Name RES 0.511 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers