Vishay Intertechnology, Inc. RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FRS73

Description
RES 0.536ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.536ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.536 OHM 1W 1% WW AXIAL - RWR81SR536FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.536 OHM 1W 1% WW AXIAL
RWR81SR536FRS73
RES 0.536 OHM 1W 1% WW AXIAL RWR81SR536FRS73
RES 0.536ohm 1W 1% WW AXIAL

RES 0.536ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR536FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR536FRS73-ND
Through Hole Resistors RWR81SR536FRS73-ND
536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

536 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR536FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR536FRS73
Wirewound Resistors 3110-RWR81SR536FRS73
EGS-1-80 .536 1% RWR81SR536FR S73

EGS-1-80 .536 1% RWR81SR536FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR536FRS73 RWR81SR536FRS73-ND 3110-RWR81SR536FRS73
Product Name RES 0.536 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5360 ohms 0.5360 ohms 0.5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129393-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details