Vishay Intertechnology, Inc. RES 0.523 OHM 1W 1% WW AXIAL RWR81SR523FSS73

Description
RES 0.523ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.523ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.523 OHM 1W 1% WW AXIAL - RWR81SR523FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 1W 1% WW AXIAL
RWR81SR523FSS73
RES 0.523 OHM 1W 1% WW AXIAL RWR81SR523FSS73
RES 0.523ohm 1W 1% WW AXIAL

RES 0.523ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR523FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR523FSS73-ND
Through Hole Resistors RWR81SR523FSS73-ND
523 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR523FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR523FSS73
Wirewound Resistors 3110-RWR81SR523FSS73
EGS-1-80 .523 1% RWR81SR523FS S73

EGS-1-80 .523 1% RWR81SR523FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR523FSS73 RWR81SR523FSS73-ND 3110-RWR81SR523FSS73
Product Name RES 0.523 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers