Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR909FSRSL

Description
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR909FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR909FSRSL-ND
Through Hole Resistors RWR81SR909FSRSL-ND
909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

909 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.909 OHM 1W 1% WW AXIAL - RWR81SR909FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.909 OHM 1W 1% WW AXIAL
RWR81SR909FSRSL
RES 0.909 OHM 1W 1% WW AXIAL RWR81SR909FSRSL
RES 0.909ohm 1W 1% WW AXIAL

RES 0.909ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR909FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR909FSRSL
Wirewound Resistors 3110-RWR81SR909FSRSL
EGS-1-80 .909 1% RWR81SR909FS RSL

EGS-1-80 .909 1% RWR81SR909FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR909FSRSL-ND RWR81SR909FSRSL 3110-RWR81SR909FSRSL
Product Name Through Hole Resistors RES 0.909 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.9090 ohms 0.9090 ohms 0.9090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 3-2176470-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details