Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR619FSRSL

Description
EGS-1-80 .619 1% RWR81SR619FS RSL
Request a Quote Datasheet
Description
EGS-1-80 .619 1% RWR81SR619FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR619FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR619FSRSL
Wirewound Resistors 3110-RWR81SR619FSRSL
EGS-1-80 .619 1% RWR81SR619FS RSL

EGS-1-80 .619 1% RWR81SR619FS RSL

Supplier's Site Datasheet
RES 0.619 OHM 1W 1% WW AXIAL - RWR81SR619FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 1W 1% WW AXIAL
RWR81SR619FSRSL
RES 0.619 OHM 1W 1% WW AXIAL RWR81SR619FSRSL
RES 0.619ohm 1W 1% WW AXIAL

RES 0.619ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR619FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR619FSRSL-ND
Through Hole Resistors RWR81SR619FSRSL-ND
619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR619FSRSL RWR81SR619FSRSL RWR81SR619FSRSL-ND
Product Name Wirewound Resistors RES 0.619 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers