Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR590FSS70

Description
EGS-1-80 .59 1% RWR81SR590FS S70
Request a Quote Datasheet
Description
EGS-1-80 .59 1% RWR81SR590FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR590FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR590FSS70
Wirewound Resistors 3110-RWR81SR590FSS70
EGS-1-80 .59 1% RWR81SR590FS S70

EGS-1-80 .59 1% RWR81SR590FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR590FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR590FSS70-ND
Through Hole Resistors RWR81SR590FSS70-ND
590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.59 OHM 1W 1% WW AXIAL - RWR81SR590FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.59 OHM 1W 1% WW AXIAL
RWR81SR590FSS70
RES 0.59 OHM 1W 1% WW AXIAL RWR81SR590FSS70
RES 0.59ohm 1W 1% WW AXIAL

RES 0.59ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR590FSS70 RWR81SR590FSS70-ND RWR81SR590FSS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.59 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5900 ohms 0.5900 ohms 0.5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details