Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR880FRS73

Description
880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR880FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR880FRS73-ND
Through Hole Resistors RWR81SR880FRS73-ND
880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

880 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR880FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR880FRS73
Wirewound Resistors 3110-RWR81SR880FRS73
EGS-1-80 .88 1% RWR81SR880FR S73

EGS-1-80 .88 1% RWR81SR880FR S73

Supplier's Site Datasheet
RES 0.88 OHM 1W 1% WW AXIAL - RWR81SR880FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.88 OHM 1W 1% WW AXIAL
RWR81SR880FRS73
RES 0.88 OHM 1W 1% WW AXIAL RWR81SR880FRS73
RES 0.88ohm 1W 1% WW AXIAL

RES 0.88ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR880FRS73-ND 3110-RWR81SR880FRS73 RWR81SR880FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.88 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.8800 ohms 0.8800 ohms 0.8800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers