Vishay Intertechnology, Inc. RES 0.499 OHM 1W 0.5% WW AXIAL RWR81SR499DRS70

Description
RES 0.499ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 1W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 1W 0.5% WW AXIAL - RWR81SR499DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 0.5% WW AXIAL
RWR81SR499DRS70
RES 0.499 OHM 1W 0.5% WW AXIAL RWR81SR499DRS70
RES 0.499ohm 1W 0.5% WW AXIAL

RES 0.499ohm 1W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR499DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR499DRS70-ND
Through Hole Resistors RWR81SR499DRS70-ND
499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR499DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR499DRS70
Wirewound Resistors 3110-RWR81SR499DRS70
EGS-1-80 .499 .5% RWR81SR499DR S70

EGS-1-80 .499 .5% RWR81SR499DR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR499DRS70 RWR81SR499DRS70-ND 3110-RWR81SR499DRS70
Product Name RES 0.499 OHM 1W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details