Vishay Intertechnology, Inc. RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FSS70

Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 1W 1% WW AXIAL - RWR81SR681FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1W 1% WW AXIAL
RWR81SR681FSS70
RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FSS70
RES 0.681ohm 1W 1% WW AXIAL

RES 0.681ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR681FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR681FSS70
Wirewound Resistors 3110-RWR81SR681FSS70
EGS-1-80 .681 1% RWR81SR681FS S70

EGS-1-80 .681 1% RWR81SR681FS S70

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR681FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR681FSS70-ND
Through Hole Resistors RWR81SR681FSS70-ND
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR681FSS70 3110-RWR81SR681FSS70 RWR81SR681FSS70-ND
Product Name RES 0.681 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - C710KJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details