866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.866ohm 1W 1% WW AXIAL
EGS-1-80 .866 1% RWR81SR866FS BSL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR81SR866FSBSL-ND | RWR81SR866FSBSL | 3110-RWR81SR866FSBSL |
| Product Name | Through Hole Resistors | RES 0.866 OHM 1W 1% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 0.8660 ohms | 0.8660 ohms | 0.8660 ohms |