Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR470FSS73

Description
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR470FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR470FSS73-ND
Through Hole Resistors RWR81SR470FSS73-ND
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR470FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR470FSS73
Wirewound Resistors 3110-RWR81SR470FSS73
EGS-1-80 .47 1% RWR81SR470FS S73

EGS-1-80 .47 1% RWR81SR470FS S73

Supplier's Site Datasheet
RES 0.47 OHM 1W 1% WW AXIAL - RWR81SR470FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 1% WW AXIAL
RWR81SR470FSS73
RES 0.47 OHM 1W 1% WW AXIAL RWR81SR470FSS73
RES 0.47ohm 1W 1% WW AXIAL

RES 0.47ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR470FSS73-ND 3110-RWR81SR470FSS73 RWR81SR470FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.47 OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details