Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR715FSS73

Description
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR715FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR715FSS73-ND
Through Hole Resistors RWR81SR715FSS73-ND
715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

715 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.715 OHM 1W 1% WW AXIAL - RWR81SR715FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.715 OHM 1W 1% WW AXIAL
RWR81SR715FSS73
RES 0.715 OHM 1W 1% WW AXIAL RWR81SR715FSS73
RES 0.715ohm 1W 1% WW AXIAL

RES 0.715ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR715FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR715FSS73
Wirewound Resistors 3110-RWR81SR715FSS73
EGS-1-80 .715 1% RWR81SR715FS S73

EGS-1-80 .715 1% RWR81SR715FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR715FSS73-ND RWR81SR715FSS73 3110-RWR81SR715FSS73
Product Name Through Hole Resistors RES 0.715 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.7150 ohms 0.7150 ohms 0.7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details