Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR500FSBSL

Description
EGS-1-80 .5 1% RWR81SR500FS BSL
Request a Quote Datasheet
Description
EGS-1-80 .5 1% RWR81SR500FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR500FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR500FSBSL
Wirewound Resistors 3110-RWR81SR500FSBSL
EGS-1-80 .5 1% RWR81SR500FS BSL

EGS-1-80 .5 1% RWR81SR500FS BSL

Supplier's Site Datasheet
RES 0.5 OHM 1W 1% WW AXIAL - RWR81SR500FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 1W 1% WW AXIAL
RWR81SR500FSBSL
RES 0.5 OHM 1W 1% WW AXIAL RWR81SR500FSBSL
RES 0.5ohm 1W 1% WW AXIAL

RES 0.5ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR500FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR500FSBSL-ND
Through Hole Resistors RWR81SR500FSBSL-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR500FSBSL RWR81SR500FSBSL RWR81SR500FSBSL-ND
Product Name Wirewound Resistors RES 0.5 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C2R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details