Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR499FSB12

Description
EGS-1-80 .499 1% RWR81SR499FS B12
Request a Quote Datasheet
Description
EGS-1-80 .499 1% RWR81SR499FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR499FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR499FSB12
Wirewound Resistors 3110-RWR81SR499FSB12
EGS-1-80 .499 1% RWR81SR499FS B12

EGS-1-80 .499 1% RWR81SR499FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR499FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR499FSB12-ND
Through Hole Resistors RWR81SR499FSB12-ND
499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.499 OHM 1W 1% WW AXIAL - RWR81SR499FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 1W 1% WW AXIAL
RWR81SR499FSB12
RES 0.499 OHM 1W 1% WW AXIAL RWR81SR499FSB12
RES 0.499ohm 1W 1% WW AXIAL

RES 0.499ohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR499FSB12 RWR81SR499FSB12-ND RWR81SR499FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.499 OHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details