Vishay Intertechnology, Inc. RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FRRSL

Description
RES 0.634ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.634ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.634 OHM 1W 1% WW AXIAL - RWR81SR634FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.634 OHM 1W 1% WW AXIAL
RWR81SR634FRRSL
RES 0.634 OHM 1W 1% WW AXIAL RWR81SR634FRRSL
RES 0.634ohm 1W 1% WW AXIAL

RES 0.634ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR634FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR634FRRSL
Wirewound Resistors 3110-RWR81SR634FRRSL
EGS-1-80 .634 1% RWR81SR634FR RSL

EGS-1-80 .634 1% RWR81SR634FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR634FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR634FRRSL-ND
Through Hole Resistors RWR81SR634FRRSL-ND
634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR634FRRSL 3110-RWR81SR634FRRSL RWR81SR634FRRSL-ND
Product Name RES 0.634 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6340 ohms 0.6340 ohms 0.6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details