Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR511FRS73

Description
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR511FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR511FRS73-ND
Through Hole Resistors RWR81SR511FRS73-ND
511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR81SR511FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR511FRS73
Wirewound Resistors 3110-RWR81SR511FRS73
EGS-1-80 .511 1% RWR81SR511FR S73

EGS-1-80 .511 1% RWR81SR511FR S73

Supplier's Site Datasheet
Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R - RWR81SR511FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
RWR81SR511FRS73
Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R RWR81SR511FRS73
Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R

Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR511FRS73-ND 3110-RWR81SR511FRS73 RWR81SR511FRS73
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 511m Ohm 1% 1W ¦400ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 0.5110 ohms 0.5110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614884-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers