Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR681FRS70

Description
EGS-1-80 .681 1% RWR81SR681FR S70
Request a Quote Datasheet
Description
EGS-1-80 .681 1% RWR81SR681FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR681FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR681FRS70
Wirewound Resistors 3110-RWR81SR681FRS70
EGS-1-80 .681 1% RWR81SR681FR S70

EGS-1-80 .681 1% RWR81SR681FR S70

Supplier's Site Datasheet
RES 0.681 OHM 1W 1% WW AXIAL - RWR81SR681FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 1W 1% WW AXIAL
RWR81SR681FRS70
RES 0.681 OHM 1W 1% WW AXIAL RWR81SR681FRS70
RES 0.681ohm 1W 1% WW AXIAL

RES 0.681ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR681FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR681FRS70-ND
Through Hole Resistors RWR81SR681FRS70-ND
681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR681FRS70 RWR81SR681FRS70 RWR81SR681FRS70-ND
Product Name Wirewound Resistors RES 0.681 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details