Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR619BSRSL

Description
619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR619BSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR619BSRSL-ND
Through Hole Resistors RWR81SR619BSRSL-ND
619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

619 mOhms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.619 OHM 1W 0.1% WW AXIAL - RWR81SR619BSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.619 OHM 1W 0.1% WW AXIAL
RWR81SR619BSRSL
RES 0.619 OHM 1W 0.1% WW AXIAL RWR81SR619BSRSL
RES 0.619ohm 1W 0.1% WW AXIAL

RES 0.619ohm 1W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR619BSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR619BSRSL
Wirewound Resistors 3110-RWR81SR619BSRSL
EGS-1-80 .619 .1% RWR81SR619BS RSL

EGS-1-80 .619 .1% RWR81SR619BS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR619BSRSL-ND RWR81SR619BSRSL 3110-RWR81SR619BSRSL
Product Name Through Hole Resistors RES 0.619 OHM 1W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6190 ohms 0.6190 ohms 0.6190 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers