Vishay Intertechnology, Inc. RES 0.47 OHM 1W 1% WW AXIAL RWR81SR470FSRSL

Description
RES 0.47ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.47ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.47 OHM 1W 1% WW AXIAL - RWR81SR470FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 1W 1% WW AXIAL
RWR81SR470FSRSL
RES 0.47 OHM 1W 1% WW AXIAL RWR81SR470FSRSL
RES 0.47ohm 1W 1% WW AXIAL

RES 0.47ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR470FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR470FSRSL
Wirewound Resistors 3110-RWR81SR470FSRSL
EGS-1-80 .47 1% RWR81SR470FS RSL

EGS-1-80 .47 1% RWR81SR470FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR81SR470FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR470FSRSL-ND
Through Hole Resistors RWR81SR470FSRSL-ND
470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR81SR470FSRSL 3110-RWR81SR470FSRSL RWR81SR470FSRSL-ND
Product Name RES 0.47 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers