Vishay Intertechnology, Inc. Through Hole Resistors RWR81SR487FSS70

Description
487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR81SR487FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR487FSS70-ND
Through Hole Resistors RWR81SR487FSS70-ND
487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

487 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.487 OHM 1W 1% WW AXIAL - RWR81SR487FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.487 OHM 1W 1% WW AXIAL
RWR81SR487FSS70
RES 0.487 OHM 1W 1% WW AXIAL RWR81SR487FSS70
RES 0.487ohm 1W 1% WW AXIAL

RES 0.487ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR81SR487FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR487FSS70
Wirewound Resistors 3110-RWR81SR487FSS70
EGS-1-80 .487 1% RWR81SR487FS S70

EGS-1-80 .487 1% RWR81SR487FS S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR81SR487FSS70-ND RWR81SR487FSS70 3110-RWR81SR487FSS70
Product Name Through Hole Resistors RES 0.487 OHM 1W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4870 ohms 0.4870 ohms 0.4870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details