Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR549FRBSL

Description
EGS-1-80 .549 1% RWR81SR549FR BSL
Request a Quote Datasheet
Description
EGS-1-80 .549 1% RWR81SR549FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR549FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR549FRBSL
Wirewound Resistors 3110-RWR81SR549FRBSL
EGS-1-80 .549 1% RWR81SR549FR BSL

EGS-1-80 .549 1% RWR81SR549FR BSL

Supplier's Site Datasheet
RES 0.549 OHM 1W 1% WW AXIAL - RWR81SR549FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.549 OHM 1W 1% WW AXIAL
RWR81SR549FRBSL
RES 0.549 OHM 1W 1% WW AXIAL RWR81SR549FRBSL
RES 0.549ohm 1W 1% WW AXIAL

RES 0.549ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR549FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR549FRBSL-ND
Through Hole Resistors RWR81SR549FRBSL-ND
549 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR549FRBSL RWR81SR549FRBSL RWR81SR549FRBSL-ND
Product Name Wirewound Resistors RES 0.549 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.5490 ohms 0.5490 ohms 0.5490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details