Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR453FSS70

Description
EGS-1-80 .453 1% RWR81SR453FS S70
Request a Quote Datasheet
Description
EGS-1-80 .453 1% RWR81SR453FS S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR453FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR453FSS70
Wirewound Resistors 3110-RWR81SR453FSS70
EGS-1-80 .453 1% RWR81SR453FS S70

EGS-1-80 .453 1% RWR81SR453FS S70

Supplier's Site Datasheet
RES 0.453 OHM 1W 1% WW AXIAL - RWR81SR453FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 1W 1% WW AXIAL
RWR81SR453FSS70
RES 0.453 OHM 1W 1% WW AXIAL RWR81SR453FSS70
RES 0.453ohm 1W 1% WW AXIAL

RES 0.453ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR453FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR453FSS70-ND
Through Hole Resistors RWR81SR453FSS70-ND
453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

453 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR453FSS70 RWR81SR453FSS70 RWR81SR453FSS70-ND
Product Name Wirewound Resistors RES 0.453 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4530 ohms 0.4530 ohms 0.4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details