Vishay Intertechnology, Inc. Wirewound Resistors RWR81SR866FRRSL

Description
EGS-1-80 .866 1% RWR81SR866FR RSL
Request a Quote Datasheet
Description
EGS-1-80 .866 1% RWR81SR866FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81SR866FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81SR866FRRSL
Wirewound Resistors 3110-RWR81SR866FRRSL
EGS-1-80 .866 1% RWR81SR866FR RSL

EGS-1-80 .866 1% RWR81SR866FR RSL

Supplier's Site Datasheet
RES 0.866 OHM 1W 1% WW AXIAL - RWR81SR866FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 1W 1% WW AXIAL
RWR81SR866FRRSL
RES 0.866 OHM 1W 1% WW AXIAL RWR81SR866FRRSL
RES 0.866ohm 1W 1% WW AXIAL

RES 0.866ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81SR866FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81SR866FRRSL-ND
Through Hole Resistors RWR81SR866FRRSL-ND
866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81SR866FRRSL RWR81SR866FRRSL RWR81SR866FRRSL-ND
Product Name Wirewound Resistors RES 0.866 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers